Bourns, Inc. Fixed Inductors PM1812-100J-RC

Description
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8531DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8531DKR-ND
Fixed Inductors M8531DKR-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8531TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8531TR-ND
Fixed Inductors M8531TR-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8531CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8531CT-ND
Fixed Inductors M8531CT-ND
10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 10UH 250MA 1.6 OHM Inductor and Choke - 71-PM1812-100J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 250MA 1.6 OHM Inductor and Choke
71-PM1812-100J-RC
SMD 10UH 250MA 1.6 OHM Inductor and Choke 71-PM1812-100J-RC
FIXED IND 10UH 250MA 1.6 OHM SMD Product overview: PM1812-100J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-100J-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 250MA 1.6 OHM SMD Product overview: PM1812-100J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-100J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM1812-100J-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM1812-100J-RC
Fixed Inductors PM1812-100J-RC
FIXED IND 10UH 250MA 1.6 OHM SMD

FIXED IND 10UH 250MA 1.6 OHM SMD

Supplier's Site Datasheet
INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX) - 70154718 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX)
70154718
INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX) 70154718
INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX)

INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX)

Supplier's Site
Smd Inductor, 10 Uh, 250Ma, 5%, 20Mhz; Inductance Bourns Jw Miller - 63K3135 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 10 Uh, 250Ma, 5%, 20Mhz; Inductance Bourns Jw Miller
63K3135
Smd Inductor, 10 Uh, 250Ma, 5%, 20Mhz; Inductance Bourns Jw Miller 63K3135
SMD INDUCTOR, 10 uH, 250mA, 5%, 20MHZ; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

SMD INDUCTOR, 10 uH, 250mA, 5%, 20MHZ; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 250Ma, 5%, 20Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 250Ma, 5%, 20Mhz, Full Reel; Inductance Bourns Jw Miller
83R8654
Inductor, 10Uh, 250Ma, 5%, 20Mhz, Full Reel; Inductance Bourns Jw Miller 83R8654
INDUCTOR, 10UH, 250MA, 5%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

INDUCTOR, 10UH, 250MA, 5%, 20MHz, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8531DKR-ND 71-PM1812-100J-RC PM1812-100J-RC 70154718 63K3135 83R8654
Product Name Fixed Inductors SMD 10UH 250MA 1.6 OHM Inductor and Choke Fixed Inductors INDUCTOR, SMT,10UH, +/-5%, RDC 1.60 OHM(MAX) Smd Inductor, 10 Uh, 250Ma, 5%, 20Mhz; Inductance Bourns Jw Miller Inductor, 10Uh, 250Ma, 5%, 20Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers