Bourns, Inc. Fixed Inductors PM1210-390J-RC

Description
39µH Unshielded Wirewound Inductor 80mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 80mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-390J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-390J-RC-ND
Fixed Inductors PM1210-390J-RC-ND
39µH Unshielded Wirewound Inductor 80mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 80mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 39 Uh, 65Ma, 5%, 16Mhz; Inductance Bourns Jw Miller - 63K3110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 39 Uh, 65Ma, 5%, 16Mhz; Inductance Bourns Jw Miller
63K3110
Chip Inductor, 39 Uh, 65Ma, 5%, 16Mhz; Inductance Bourns Jw Miller 63K3110
CHIP INDUCTOR, 39 uH, 65mA, 5%, 16MHZ; Inductance:39µH; DC Resistance Max:6.4ohm; Self Resonant Frequency:20MHz; DC Current Rating:80mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 39 uH, 65mA, 5%, 16MHZ; Inductance:39µH; DC Resistance Max:6.4ohm; Self Resonant Frequency:20MHz; DC Current Rating:80mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-390J-RC-ND 63K3110
Product Name Fixed Inductors Chip Inductor, 39 Uh, 65Ma, 5%, 16Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details