Bourns, Inc. Fixed Inductors PM104SH-5R2-RC

Description
5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM104SH-5R2-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM104SH-5R2-RC-ND
Fixed Inductors PM104SH-5R2-RC-ND
5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Max Nonstandard

5.2µH Shielded Wirewound Inductor 4.6A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM104SH-5R2-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details