Bourns, Inc. Fixed Inductors PM1038S-R15M-RC

Description
150nH Shielded Inductor 34A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 34A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1038S-R15M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1038S-R15M-RC-ND
Fixed Inductors PM1038S-R15M-RC-ND
150nH Shielded Inductor 34A 1.3mOhm Max Nonstandard

150nH Shielded Inductor 34A 1.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1038S-R15M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details