Bourns, Inc. Fixed Inductors PM1008-R82K-RC

Description
820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1008-R82K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1008-R82K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 360mA 1.61Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1008-R82K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 360MA 1.61 OHM

FIXED IND 820NH 360MA 1.61 OHM

Buy Now Datasheet
360MA 1.61OHM Inductor and Choke - 71-PM1008-R82K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
360MA 1.61OHM Inductor and Choke
71-PM1008-R82K-RC
360MA 1.61OHM Inductor and Choke 71-PM1008-R82K-RC
FIXED IND 820NH 360MA 1.61OHM SM Product overview: PM1008-R82K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MA, 1.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360MA, 1.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-R82K-RC can be used for catalog matching and distributor lookup.

FIXED IND 820NH 360MA 1.61OHM SM Product overview: PM1008-R82K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MA, 1.61OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360MA, 1.61OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-R82K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 820Nh, 400Ma, 10%, 350Mhz; Inductance Bourns Jw Miller - 63K3040 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 820Nh, 400Ma, 10%, 350Mhz; Inductance Bourns Jw Miller
63K3040
Chip Inductor, 820Nh, 400Ma, 10%, 350Mhz; Inductance Bourns Jw Miller 63K3040
CHIP INDUCTOR, 820nH, 400mA, 10%, 350MHZ; Inductance:820nH; DC Resistance Max:1.61ohm; Self Resonant Frequency:350MHz; DC Current Rating:360mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 820nH, 400mA, 10%, 350MHZ; Inductance:820nH; DC Resistance Max:1.61ohm; Self Resonant Frequency:350MHz; DC Current Rating:360mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1008-R82K-RCTR-ND 71-PM1008-R82K-RC 63K3040
Product Name Fixed Inductors 360MA 1.61OHM Inductor and Choke Chip Inductor, 820Nh, 400Ma, 10%, 350Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data