Bourns, Inc. Fixed Inductors PM1008-6R8K-RC

Description
6.8µH Unshielded Wirewound Inductor 150mA 6Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 150mA 6Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-6R8K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-6R8K-RC-ND
Fixed Inductors PM1008-6R8K-RC-ND
6.8µH Unshielded Wirewound Inductor 150mA 6Ohm 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 150mA 6Ohm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 6.8 Uh, 180Ma, 10%, 45Mhz; Inductance Bourns Jw Miller - 63K3062 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8 Uh, 180Ma, 10%, 45Mhz; Inductance Bourns Jw Miller
63K3062
Chip Inductor, 6.8 Uh, 180Ma, 10%, 45Mhz; Inductance Bourns Jw Miller 63K3062
CHIP INDUCTOR, 6.8 uH, 180mA, 10%, 45MHZ; Inductance:6.8µH; DC Resistance Max:6ohm; Self Resonant Frequency:25MHz; DC Current Rating:150mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Length:2.5mmRoHS Compliant: Yes

CHIP INDUCTOR, 6.8 uH, 180mA, 10%, 45MHZ; Inductance:6.8µH; DC Resistance Max:6ohm; Self Resonant Frequency:25MHz; DC Current Rating:150mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-6R8K-RC-ND 63K3062
Product Name Fixed Inductors Chip Inductor, 6.8 Uh, 180Ma, 10%, 45Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-36273225202R2KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details