Bourns, Inc. Fixed Inductors PM0805-R33K-RC

Description
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-R33K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-R33K-RC-ND
Fixed Inductors PM0805-R33K-RC-ND
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 330Nh, 260Ma, 10%, 750Mhz; Inductance Bourns Jw Miller - 63K3010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 330Nh, 260Ma, 10%, 750Mhz; Inductance Bourns Jw Miller
63K3010
Chip Inductor, 330Nh, 260Ma, 10%, 750Mhz; Inductance Bourns Jw Miller 63K3010
CHIP INDUCTOR, 330nH, 260mA, 10%, 750MHZ; Inductance:330nH; DC Resistance Max:1.65ohm; Self Resonant Frequency:800MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 330nH, 260mA, 10%, 750MHZ; Inductance:330nH; DC Resistance Max:1.65ohm; Self Resonant Frequency:800MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM0805-R33K-RC-ND 63K3010
Product Name Fixed Inductors Chip Inductor, 330Nh, 260Ma, 10%, 750Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details