Bourns, Inc. Fixed Inductors PM0603-R12J

Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 650mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1256TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1256TR-ND
Fixed Inductors M1256TR-ND
120nH Unshielded Wirewound Inductor 300mA 650mOhm 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 650mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1256TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details