Bourns, Inc. Electrical, Specialty Fuses PF-NT5-50

Description
FUSE TH VRT 170VDC 50A
Request a Quote Datasheet
Description
FUSE TH VRT 170VDC 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-NT5-50-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-NT5-50-ND
Electrical, Specialty Fuses 118-PF-NT5-50-ND
FUSE TH VRT 170VDC 50A

FUSE TH VRT 170VDC 50A

Buy Now Datasheet
Tag Fuses - 2544231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544231
Tag Fuses 2544231
Bourns PF-NT5-50 Tag Fuse

Bourns PF-NT5-50 Tag Fuse

Supplier's Site
Tag Fuses - 2544230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544230
Tag Fuses 2544230
Bourns PF-NT5-50 Tag Fuse

Bourns PF-NT5-50 Tag Fuse

Supplier's Site
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns - 48AK3838 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns
48AK3838
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns 48AK3838
POWRFUSE, 170VDC, 50A, TH; Product Range:PF-N Series; Fuse Current:50A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWRFUSE, 170VDC, 50A, TH; Product Range:PF-N Series; Fuse Current:50A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-PF-NT5-50-ND 2544231 48AK3838
Product Name Electrical, Specialty Fuses Tag Fuses Powrfuse, 170Vdc, 50A, Th; Product Range Bourns
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 50 amps 50 amps 50 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2522-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details