Bourns, Inc. Electrical, Specialty Fuses PF-HC1-6

Description
FUSE CT 600VAC 600VDC 6A
Request a Quote Datasheet
Description
FUSE CT 600VAC 600VDC 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-HC1-6-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-HC1-6-ND
Electrical, Specialty Fuses 118-PF-HC1-6-ND
FUSE CT 600VAC 600VDC 6A

FUSE CT 600VAC 600VDC 6A

Buy Now Datasheet
Powrfuse, 600Vac, 600Vdc, 6A, Ferrule; Product Range Bourns - 47AK3204 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 600Vac, 600Vdc, 6A, Ferrule; Product Range Bourns
47AK3204
Powrfuse, 600Vac, 600Vdc, 6A, Ferrule; Product Range Bourns 47AK3204
POWRFUSE, 600VAC, 600VDC, 6A, FERRULE; Product Range:PF-H Series; Fuse Current:6A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 600VAC, 600VDC, 6A, FERRULE; Product Range:PF-H Series; Fuse Current:6A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 118-PF-HC1-6-ND 47AK3204
Product Name Electrical, Specialty Fuses Powrfuse, 600Vac, 600Vdc, 6A, Ferrule; Product Range Bourns
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers