FERRITE BEAD 800 OHM 1206 1LN
800 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 300mA 600mOhm
Bourns MU3261-801Y Ferrite Bead
Bourns MU3261-801Y Ferrite Bead
Bourns MU3261-801Y Ferrite Bead
FERRITE BEAD, 800 OHM, 0.3A, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 118-MU3261-801YCT-ND | 2629195P | 48AK5519 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 800 Ohm, 0.3A, 1206 Rohs Compliant Bourns |
| DCR | 0.6000 ohms | ||
| Rated DC Current | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |