Polymeric PTC Resettable Fuse 6V 6.5A Ih Surface Mount 1210 (3225 Metric), Concave
Manufacturer: Bourns Inc.
Win Source Part Number: 1334905-MF-USML650-2
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Reel - TR
Type: Polymeric
Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Standard Package: 3,500
Mounting: Surface Mount
Thickness (Max): 0.047" (1.20mm)
Voltage - Max: 6V
Current - Max: 50 A
Current - Hold (Ih) (Max): 6.5 A
Current - Trip (It): 13 A
Time to Trip: 2 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric), Concave
Resistance - Initial (Ri) (Min): 1 mOhms
Resistance - Post Trip (R1) (Max): 14 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2266-MF-USML650-2,MF
Base Product Number: MF-USML
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | MF-USML650-2TR-ND | 1334905-MF-USML650-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |