Bourns, Inc. PTC Resettable Fuses MF-R135

Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R135-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R135-ND
PTC Resettable Fuses MF-R135-ND
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R - 103-MF-R135 - Utmel Electronic Limited
Hong Kong, China
Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R
103-MF-R135
Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R 103-MF-R135
Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R

Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R

Supplier's Site
Multifuse, Radial, 1.35A, 30V; Thermistor Mounting Bourns - 38K5115 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 1.35A, 30V; Thermistor Mounting Bourns
38K5115
Multifuse, Radial, 1.35A, 30V; Thermistor Mounting Bourns 38K5115
MULTIFUSE, RADIAL, 1.35A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

MULTIFUSE, RADIAL, 1.35A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Circuit Protection Components
Product Number MF-R135-ND 103-MF-R135 38K5115
Product Name PTC Resettable Fuses Fuse: PTC polymer; 1.35A; Imax: 40A; PCB,THT; Package: bulk; MF-R Multifuse, Radial, 1.35A, 30V; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-PSMF050X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R010-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details