Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-USML550/6-2

Description
PTC RESET FUSE 6V 5.5A 1210
Datasheet
Description
PTC RESET FUSE 6V 5.5A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML550/6-2
Circuit Protection - PTC Resettable Fuses MF-USML550/6-2
PTC RESET FUSE 6V 5.5A 1210

PTC RESET FUSE 6V 5.5A 1210

Supplier's Site
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns - 40AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns
40AH2084
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns 40AH2084
PPTC RESETTABLE FUSE, 5.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5.5A; Tripping Current:11A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 5.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5.5A; Tripping Current:11A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns - 40AH2083 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns
40AH2083
Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns 40AH2083
PPTC RESETTABLE FUSE, 5.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5.5A; Tripping Current:11A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 5.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5.5A; Tripping Current:11A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-USML550/6-2 40AH2084
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 5.5A, 6V, 1210; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002610001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details