Bourns, Inc. Pptc Case Style Bourns MF-USMF035-2.

Description
PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMDRoHS Compliant: Yes
Datasheet
Description
PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Case Style Bourns - 27AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Case Style Bourns
27AC8900
Pptc Case Style Bourns 27AC8900
PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMDRoHS Compliant: Yes

PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8900
Product Name Pptc Case Style Bourns
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313601 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 2 amps
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers