Bourns, Inc. Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns MF-SM030-2.

Description
FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns - 27AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns
27AC8893
Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns 27AC8893
FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 300mA, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8893
Product Name Fuse, Ptc Reset, 60V, 300Ma, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 004110201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF476 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers