Bourns, Inc. 72V 3.75A Circuit Protection Fuse MF-RX375/72-2

Description
PTC RESET FUSE 72V 3.75A RADIAL Product overview: MF-RX375/72-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375/72-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 72V 3.75A RADIAL Product overview: MF-RX375/72-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375/72-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
72V 3.75A Circuit Protection Fuse
150-MF-RX375/72-2
72V 3.75A Circuit Protection Fuse 150-MF-RX375/72-2
PTC RESET FUSE 72V 3.75A RADIAL Product overview: MF-RX375/72-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375/72-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 72V 3.75A RADIAL Product overview: MF-RX375/72-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 72V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375/72-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-RX375/72-2 - 747410-MF-RX375/72-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX375/72-2
747410-MF-RX375/72-2
PTC Resettable Fuses - MF-RX375/72-2 747410-MF-RX375/72-2
Manufacturer: Bourns Inc. Win Source Part Number: 747410-MF-RX375/72-2 Manufacturer Homepage: www.bourns.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 747410-MF-RX375/72-2
Manufacturer Homepage: www.bourns.com
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-RX375/72-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX375/72-2
Circuit Protection - PTC Resettable Fuses MF-RX375/72-2
PTC RESET FUSE 72V 3.75A RADIAL

PTC RESET FUSE 72V 3.75A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-RX375/72-2 747410-MF-RX375/72-2 MF-RX375/72-2
Product Name 72V 3.75A Circuit Protection Fuse PTC Resettable Fuses - MF-RX375/72-2 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Fuses - 1169357-0001.2706.22 - Win Source Electronics
Specs
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details