Bourns, Inc. PTC Resettable Fuses - MF-RX135 MF-RX135

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005458-MF-RX135 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.718" (18.26mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 1.35A Current - Trip (It): 2.7A Time to Trip: 9.6s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.483" L x 0.122" W (12.26mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhm Resistance - Post Trip (R1) (Max): 300 mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005458-MF-RX135 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.718" (18.26mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 1.35A Current - Trip (It): 2.7A Time to Trip: 9.6s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.483" L x 0.122" W (12.26mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhm Resistance - Post Trip (R1) (Max): 300 mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX135 - 1005458-MF-RX135 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX135
1005458-MF-RX135
PTC Resettable Fuses - MF-RX135 1005458-MF-RX135
Manufacturer: Bourns Inc. Win Source Part Number: 1005458-MF-RX135 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.718" (18.26mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 1.35A Current - Trip (It): 2.7A Time to Trip: 9.6s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.483" L x 0.122" W (12.26mm x 3.10mm) Resistance - Initial (Ri) (Min): 120 mOhm Resistance - Post Trip (R1) (Max): 300 mOhm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1005458-MF-RX135
Packaging: Bulk
Type: Polymeric
Approvals: cURus, TUV
Height - Seated (Max): 0.718" (18.26mm)
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 1.35A
Current - Trip (It): 2.7A
Time to Trip: 9.6s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.483" L x 0.122" W (12.26mm x 3.10mm)
Resistance - Initial (Ri) (Min): 120 mOhm
Resistance - Post Trip (R1) (Max): 300 mOhm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 1.35A Circuit Protection Fuse
150-MF-RX135
60V 1.35A Circuit Protection Fuse 150-MF-RX135
PTC RESET FUSE 60V 1.35A RADIAL Product overview: MF-RX135 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX135 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 1.35A RADIAL Product overview: MF-RX135 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RX135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX135
Circuit Protection - PTC Resettable Fuses MF-RX135
PTC RESET FUSE 60V 1.35A RADIAL

PTC RESET FUSE 60V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1005458-MF-RX135 150-MF-RX135 MF-RX135
Product Name PTC Resettable Fuses - MF-RX135 60V 1.35A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data