Bourns, Inc. PTC Resettable Fuses MF-RX065/72-0

Description
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RX065/72-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RX065/72-0-ND
PTC Resettable Fuses MF-RX065/72-0-ND
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Multifuse, Radial, 0.65A, 72V; Thermistor Mounting Bourns - 15P2104 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 0.65A, 72V; Thermistor Mounting Bourns
15P2104
Multifuse, Radial, 0.65A, 72V; Thermistor Mounting Bourns 15P2104
MULTIFUSE, RADIAL, 0.65A, 72V; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

MULTIFUSE, RADIAL, 0.65A, 72V; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number MF-RX065/72-0-ND 15P2104
Product Name PTC Resettable Fuses Multifuse, Radial, 0.65A, 72V; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data