Bourns, Inc. PTC Resettable Fuses MF-R075-2

Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R075-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R075-2CT-ND
PTC Resettable Fuses 118-MF-R075-2CT-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R075-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R075-2TR-ND
PTC Resettable Fuses 118-MF-R075-2TR-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60V, 40A, Radial; Product Range Bourns - 87W5974 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 40A, Radial; Product Range Bourns
87W5974
Fuse, Resettable Ptc, 60V, 40A, Radial; Product Range Bourns 87W5974
FUSE, RESETTABLE PTC, 60V, 40A, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 40A, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60V, 40A, Radial, Full Reel; Product Range Bourns - 05B2520 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 40A, Radial, Full Reel; Product Range Bourns
05B2520
Fuse, Resettable Ptc, 60V, 40A, Radial, Full Reel; Product Range Bourns 05B2520
FUSE, RESETTABLE PTC, 60V, 40A, RADIAL, FULL REEL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 40A, RADIAL, FULL REEL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-R075-2CT-ND 87W5974
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60V, 40A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data