Bourns, Inc. PTC Resettable Fuses MF-RHT750-0

Description
Polymeric PTC Resettable Fuse 16V 7.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 7.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT750-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RHT750-0-ND
PTC Resettable Fuses MF-RHT750-0-ND
Polymeric PTC Resettable Fuse 16V 7.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 7.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc, 7.5A, 16V, Radial; Thermistor Mounting Bourns - 66W2002 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 7.5A, 16V, Radial; Thermistor Mounting Bourns
66W2002
Fuse, Ptc, 7.5A, 16V, Radial; Thermistor Mounting Bourns 66W2002
FUSE, PTC, 7.5A, 16V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:7.5A; Tripping Current:13.1A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

FUSE, PTC, 7.5A, 16V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:7.5A; Tripping Current:13.1A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-RHT750-0-ND 66W2002
Product Name PTC Resettable Fuses Fuse, Ptc, 7.5A, 16V, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R185-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SDP75-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details