Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 30V, 1.1A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESETTABLE FUSE, ROUND, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-R110-2CT-ND | 06X6345 | 32AK7855 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 30V, 1.1A, Disc; Thermistor Mounting Bourns | Ptc Resettable Fuse, Round, 30V; Product Range Bourns |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |