Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-PSML110/6-2

Description
PTC RESET FUSE 6V 1.1A 0805
Datasheet
Description
PTC RESET FUSE 6V 1.1A 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSML110/6-2
Circuit Protection - PTC Resettable Fuses MF-PSML110/6-2
PTC RESET FUSE 6V 1.1A 0805

PTC RESET FUSE 6V 1.1A 0805

Supplier's Site
Pptc Resettable Fuse, 1.1A, 6V, 0805; Pptc Case Style Bourns - 40AH2057 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.1A, 6V, 0805; Pptc Case Style Bourns
40AH2057
Pptc Resettable Fuse, 1.1A, 6V, 0805; Pptc Case Style Bourns 40AH2057
PPTC RESETTABLE FUSE, 1.1A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.1A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-PSML110/6-2 40AH2057
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 1.1A, 6V, 0805; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details