PTC RESET FUSE 6V 6A 1206
PTC RESETTABLE FUSE, 6A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML Series; Voltage Rating:6VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
PTC RESETTABLE FUSE, 6A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML Series; Voltage Rating:6VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-NSML600/6-2 | 40AH2054 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 6A, 6V, 1206; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |