Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-NSML450/6-2

Description
PTC RESET FUSE 6V 4.5A 1206
Datasheet
Description
PTC RESET FUSE 6V 4.5A 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-NSML450/6-2
Circuit Protection - PTC Resettable Fuses MF-NSML450/6-2
PTC RESET FUSE 6V 4.5A 1206

PTC RESET FUSE 6V 4.5A 1206

Supplier's Site
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns - 40AH2048 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns
40AH2048
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns 40AH2048
PPTC RESETTABLE FUSE, 4.5A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4.5A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns - 40AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns
40AH2049
Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns 40AH2049
PPTC RESETTABLE FUSE, 4.5A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4.5A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-NSML450/6-2 40AH2048
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 4.5A, 6V, 1206; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-1787-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers