Bourns, Inc. Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Pptc Case Style Bourns MF-NSMF012-2.

Description
FUSE, RESETTABLE PTC, 30V, 120mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:30VDC; Holding Current:120mA; Tripping Current:290mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 30V, 120mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:30VDC; Holding Current:120mA; Tripping Current:290mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns MF-NSMF012 is a resettable PTC fuse designed for use in various applications, including USB port protection, PC motherboards, and mobile devices. It operates at a maximum voltage of 30V and has a holding current of 120mA, with a tripping current of 290mA. The device features a compact 1206 case style, making it suitable for space-constrained designs. It has a fast response time to fault events, typically tripping within 0.2 seconds at specified conditions. The fuse is RoHS compliant and AEC-Q200 approved, ensuring it meets automotive standards. It operates effectively within a temperature range of -40 °C to +85 °C and has a maximum surface temperature of 125 °C when tripped. The product is packaged in full reels, with 3000 pieces per reel, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns MF-NSMF012 is a resettable PTC fuse designed for use in various applications, including USB port protection, PC motherboards, and mobile devices. It operates at a maximum voltage of 30V and has a holding current of 120mA, with a tripping current of 290mA. The device features a compact 1206 case style, making it suitable for space-constrained designs. It has a fast response time to fault events, typically tripping within 0.2 seconds at specified conditions. The fuse is RoHS compliant and AEC-Q200 approved, ensuring it meets automotive standards. It operates effectively within a temperature range of -40 °C to +85 °C and has a maximum surface temperature of 125 °C when tripped. The product is packaged in full reels, with 3000 pieces per reel, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Pptc Case Style Bourns - 26AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Pptc Case Style Bourns
26AC2070
Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Pptc Case Style Bourns 26AC2070
FUSE, RESETTABLE PTC, 30V, 120mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:30VDC; Holding Current:120mA; Tripping Current:290mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 120mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:30VDC; Holding Current:120mA; Tripping Current:290mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2070
Product Name Fuse, Resettable Ptc, 30V, 120Ma, 1206, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002640013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details