Bourns, Inc. 40V 500MA Circuit Protection Fuse MF-MSMF050/40X-2

Description
PTC RESET FUSE 40V 500MA 1812 Product overview: MF-MSMF050/40X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/40X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 40V 500MA 1812 Product overview: MF-MSMF050/40X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/40X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 500MA Circuit Protection Fuse
150-MF-MSMF050/40X-2
40V 500MA Circuit Protection Fuse 150-MF-MSMF050/40X-2
PTC RESET FUSE 40V 500MA 1812 Product overview: MF-MSMF050/40X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/40X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 40V 500MA 1812 Product overview: MF-MSMF050/40X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/40X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1357120-MF-MSMF050/40X-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1357120-MF-MSMF050/40X-2
Circuit Protection - PTC Resettable Fuses 1357120-MF-MSMF050/40X-2
Win Source Part Number: 1357120-MF-MSMF050/4 0X-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Multifuse®, MF-MSMF Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.033" (0.85mm) Current - Max: 20 A Approval Agency: cUL, cURus Current - Hold (Ih) (Max): 500 mA Voltage - Max: 40V Current - Trip (It): 1 A Time to Trip: 200 ms Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 1.3 Ohms

Win Source Part Number: 1357120-MF-MSMF050/40X-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Multifuse®, MF-MSMF
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Thickness (Max): 0.033" (0.85mm)
Current - Max: 20 A
Approval Agency: cUL, cURus
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 40V
Current - Trip (It): 1 A
Time to Trip: 200 ms
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 1.3 Ohms

Buy Now Datasheet
Ptc Resettable Fuse, Aec-Q200, 40V, 1812; Pptc Case Style Bourns - 52AC4891 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 40V, 1812; Pptc Case Style Bourns
52AC4891
Ptc Resettable Fuse, Aec-Q200, 40V, 1812; Pptc Case Style Bourns 52AC4891
PTC RESETTABLE FUSE, AEC-Q200, 40V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:40V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 40V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:40V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.2s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-MF-MSMF050/40X-2 1357120-MF-MSMF050/40X-2 52AC4891
Product Name 40V 500MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 40V, 1812; Pptc Case Style Bourns
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers