Bourns, Inc. SMD 0.5A 30V Circuit Protection Fuse MF-MSMF050/30X-2

Description
PTC RESETTABLE 0.5A 30V SMD 1812 Product overview: MF-MSMF050/30X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/30X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESETTABLE 0.5A 30V SMD 1812 Product overview: MF-MSMF050/30X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/30X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.5A 30V Circuit Protection Fuse
150-MF-MSMF050/30X-2
SMD 0.5A 30V Circuit Protection Fuse 150-MF-MSMF050/30X-2
PTC RESETTABLE 0.5A 30V SMD 1812 Product overview: MF-MSMF050/30X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/30X-2 can be used for catalog matching and distributor lookup.

PTC RESETTABLE 0.5A 30V SMD 1812 Product overview: MF-MSMF050/30X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF050/30X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-MSMF050/30X-2
Circuit Protection - PTC Resettable Fuses MF-MSMF050/30X-2
PTC RESETTABLE 0.5A 30V SMD 1812

PTC RESETTABLE 0.5A 30V SMD 1812

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 30V, 1812; Pptc Case Style Bourns - 52AC4890 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 30V, 1812; Pptc Case Style Bourns
52AC4890
Ptc Resettable Fuse, Aec-Q200, 30V, 1812; Pptc Case Style Bourns 52AC4890
PTC RESETTABLE FUSE, AEC-Q200, 30V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 30V, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:30V; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-MF-MSMF050/30X-2 MF-MSMF050/30X-2 52AC4890
Product Name SMD 0.5A 30V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 30V, 1812; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details