Bourns, Inc. 120 OHM 100 MHz 200mA Inductor and Choke MA3216-121S4

Description
FERRITE BEAD 120 OHM 1206 4LN / 120 Ohms @ 100 MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 250mOhm Product overview: MA3216-121S4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 100 MHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, 100 MHz, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MA3216-121S4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 1206 4LN / 120 Ohms @ 100 MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 250mOhm Product overview: MA3216-121S4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 100 MHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, 100 MHz, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MA3216-121S4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 100 MHz 200mA Inductor and Choke - 841-MA3216-121S4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 100 MHz 200mA Inductor and Choke
841-MA3216-121S4
120 OHM 100 MHz 200mA Inductor and Choke 841-MA3216-121S4
FERRITE BEAD 120 OHM 1206 4LN / 120 Ohms @ 100 MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 250mOhm Product overview: MA3216-121S4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 100 MHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, 100 MHz, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MA3216-121S4 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 1206 4LN / 120 Ohms @ 100 MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 250mOhm Product overview: MA3216-121S4 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 100 MHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, 100 MHz, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MA3216-121S4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1078728-MA3216-121S4
Filters - Ferrite Beads and Chips 1078728-MA3216-121S4
Win Source Part Number: 1078728-MA3216-121S4 Category: Filters>Ferrite Beads and Chips Series: MA Package: Tape & Reel (TR) Current Rating (Max): 200mA Standard Package: 3,000 Mounting: SMD (SMT) Height (Max): 0.035" (0.90mm) Number of Lines: 4 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Package / Case: 1206 (3216 Metric), Array, 8 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Base Product Number: MA3216 Product Status: Obsolete

Win Source Part Number: 1078728-MA3216-121S4
Category: Filters>Ferrite Beads and Chips
Series: MA
Package: Tape & Reel (TR)
Current Rating (Max): 200mA
Standard Package: 3,000
Mounting: SMD (SMT)
Height (Max): 0.035" (0.90mm)
Number of Lines: 4
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: 1206 (3216 Metric), Array, 8 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Base Product Number: MA3216
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 841-MA3216-121S4 1078728-MA3216-121S4
Product Name 120 OHM 100 MHz 200mA Inductor and Choke Filters - Ferrite Beads and Chips
Mounting Option SMD (SMT)
Packing Method Tape & Reel (TR)
Core Material Ferrite
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers