Bourns, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) HC90AY-1

Description
Win Source Part Number: 1061872-HC90AY-1 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: Komatsulite™, HC Type: Breaker Package: Bag Voltage Rating - DC: 28 Standard Package: 500 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 90°C (194°F) Package / Case: Nonstandard Alternative Parts (Cross-Reference): HC90AY-1HC90AY1; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Bourns Inc. Base Product Number: HC90AY Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1061872-HC90AY-1 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: Komatsulite™, HC Type: Breaker Package: Bag Voltage Rating - DC: 28 Standard Package: 500 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 90°C (194°F) Package / Case: Nonstandard Alternative Parts (Cross-Reference): HC90AY-1HC90AY1; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Bourns Inc. Base Product Number: HC90AY Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1061872-HC90AY-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1061872-HC90AY-1
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1061872-HC90AY-1
Win Source Part Number: 1061872-HC90AY-1 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: Komatsulite™, HC Type: Breaker Package: Bag Voltage Rating - DC: 28 Standard Package: 500 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 90°C (194°F) Package / Case: Nonstandard Alternative Parts (Cross-Reference): HC90AY-1HC90AY1; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.20.0020 Mfr: Bourns Inc. Base Product Number: HC90AY Approval Agency: cUL, TUV, UL

Win Source Part Number: 1061872-HC90AY-1
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: Komatsulite™, HC
Type: Breaker
Package: Bag
Voltage Rating - DC: 28
Standard Package: 500
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 90°C (194°F)
Package / Case: Nonstandard
Alternative Parts (Cross-Reference): HC90AY-1HC90AY1;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.20.0020
Mfr: Bourns Inc.
Base Product Number: HC90AY
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
146-HC90AY-1
SMD Circuit Protection Fuse 146-HC90AY-1
THERMOSTAT 90DEG C NC 2-SMD SLDR Product overview: HC90AY-1 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-HC90AY-1 can be used for catalog matching and distributor lookup.

THERMOSTAT 90DEG C NC 2-SMD SLDR Product overview: HC90AY-1 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-HC90AY-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - HC90AY-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
HC90AY-1
Circuit Protection - Thermal Cutoffs (Thermal Fuses) HC90AY-1
THERMOSTAT 90DEG C NC 2-SMD SLDR

THERMOSTAT 90DEG C NC 2-SMD SLDR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1061872-HC90AY-1 146-HC90AY-1 HC90AY-1
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) SMD Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data