Bourns, Inc. Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns GMOV-14D450K

Description
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:45V; Voltage Rating V DC:56V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:45V; Voltage Rating V DC:56V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns - 25AH9650 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns
25AH9650
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns 25AH9650
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:45V; Voltage Rating V DC:56V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:45V; Voltage Rating V DC:56V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH9650
Product Name Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
Zero Bias Silicon Schottky Barrier Detector Diodes - DDC2354-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers