Bourns, Inc. Through Hole Resistors FW30A10R0JA

Description
Bourns FW30A10R0JA Resistor
Request a Quote Datasheet
Description
Bourns FW30A10R0JA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7757567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7757567P
Through Hole Resistors 7757567P
Bourns FW30A10R0JA Resistor

Bourns FW30A10R0JA Resistor

Supplier's Site
Through Hole Resistors - 7757567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7757567
Through Hole Resistors 7757567
Bourns FW30A10R0JA Resistor

Bourns FW30A10R0JA Resistor

Supplier's Site
Through Hole Resistors - 1675500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1675500
Through Hole Resistors 1675500
Bourns FW30A10R0JA Resistor

Bourns FW30A10R0JA Resistor

Supplier's Site
10 OHM 3W Resistor - 53-FW30A10R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 3W Resistor
53-FW30A10R0JA
10 OHM 3W Resistor 53-FW30A10R0JA
RES 10 OHM 5% 3W AXIAL Product overview: FW30A10R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A10R0JA can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 3W AXIAL Product overview: FW30A10R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A10R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - FW30A10R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A10R0JATB-ND
Through Hole Resistors FW30A10R0JATB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FW30A10R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A10R0JACT-ND
Through Hole Resistors FW30A10R0JACT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor Fusible, 10 Ohm, 3W, 5%, Axial Leaded; Resistance Bourns - 53W9252 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Fusible, 10 Ohm, 3W, 5%, Axial Leaded; Resistance Bourns
53W9252
Wirewound Resistor Fusible, 10 Ohm, 3W, 5%, Axial Leaded; Resistance Bourns 53W9252
WIREWOUND RESISTOR FUSIBLE, 10 OHM, 3W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:240V; Resistor Type:Fusible RoHS Compliant: Yes

WIREWOUND RESISTOR FUSIBLE, 10 OHM, 3W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:240V; Resistor Type:Fusible RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7757567P 7757567 53-FW30A10R0JA FW30A10R0JATB-ND 53W9252
Product Name Through Hole Resistors Through Hole Resistors 10 OHM 3W Resistor Through Hole Resistors Wirewound Resistor Fusible, 10 Ohm, 3W, 5%, Axial Leaded; Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details