TE Connectivity Through Hole Resistors C101K5JL

Description
1.5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C101K5JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C101K5JL-ND
Through Hole Resistors C101K5JL-ND
1.5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

1.5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 1K5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3026
Res, 1K5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3026
RES, 1K5, 5%, 10W, AXIAL, WIREWOUND; Resistance:1.5kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1K5, 5%, 10W, AXIAL, WIREWOUND; Resistance:1.5kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number C101K5JL-ND 43AC3026
Product Name Through Hole Resistors Res, 1K5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details