Bourns, Inc. RF Filters FLP2009N091D8

Description
RF FILTER LOW PASS LTCC 0.91GHZ
Request a Quote Datasheet
Description
RF FILTER LOW PASS LTCC 0.91GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 118-FLP2009N091D8TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS LTCC 0.91GHZ

RF FILTER LOW PASS LTCC 0.91GHZ

Buy Now Datasheet
RF Filters - 118-FLP2009N091D8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS LTCC 0.91GHZ

RF FILTER LOW PASS LTCC 0.91GHZ

Buy Now Datasheet
RF Filters - 118-FLP2009N091D8CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS LTCC 0.91GHZ

RF FILTER LOW PASS LTCC 0.91GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 118-FLP2009N091D8TR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MFBT-00002PSM, GaAs MMIC Tunable Filter - MFBT-00002PSM - Marki Microwave LLC
Specs
Fc 5500 to 15500 MHz
Package Type Surface Mount
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Low Pass Filter - 5o27160540 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -25 to 55 C (-13 to 131 F)
Fc 5 to 95 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details