Bourns, Inc. RF Multiplexers FDP2009N122157H4

Description
DPX,2X1.25X0.9MM,1.2 2/1.57GHZ
Request a Quote Datasheet
Description
DPX,2X1.25X0.9MM,1.2 2/1.57GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 118-FDP2009N122157H4CT-ND - DigiKey
Thief River Falls, MN, United States
DPX,2X1.25X0.9MM,1.2 2/1.57GHZ

DPX,2X1.25X0.9MM,1.22/1.57GHZ

Buy Now Datasheet
RF Multiplexers - 118-FDP2009N122157H4DKR-ND - DigiKey
Thief River Falls, MN, United States
DPX,2X1.25X0.9MM,1.2 2/1.57GHZ

DPX,2X1.25X0.9MM,1.22/1.57GHZ

Buy Now Datasheet
RF Multiplexers - 118-FDP2009N122157H4TR-ND - DigiKey
Thief River Falls, MN, United States
DPX,2X1.25X0.9MM,1.2 2/1.57GHZ

DPX,2X1.25X0.9MM,1.22/1.57GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 118-FDP2009N122157H4CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40193830 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details