Bourns, Inc. EMI/RFI Filters (LC, RC Networks) EMI102T-RC

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 1000pF 5A Radial - 3 Leads
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 1000pF 5A Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - M9934TB-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
M9934TB-ND
EMI/RFI Filters (LC, RC Networks) M9934TB-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 1000pF 5A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 1000pF 5A Radial - 3 Leads

Buy Now Datasheet
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller - 97M3816 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
97M3816
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller 97M3816
EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

Supplier's Site
Emi Power Line Filter, 5A, Full Reel; Filter Applications Bourns Jw Miller - 28K7136 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 5A, Full Reel; Filter Applications Bourns Jw Miller
28K7136
Emi Power Line Filter, 5A, Full Reel; Filter Applications Bourns Jw Miller 28K7136
EMI POWER LINE FILTER, 5A, FULL REEL; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 5A, FULL REEL; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number M9934TB-ND 97M3816
Product Name EMI/RFI Filters (LC, RC Networks) Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678379 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-130-955-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details