TE Connectivity Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity 1000APS12L=F8412

Description
POWER LINE FILTER, 3 PHASE, 1KA, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 1KA, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5376 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity
70Y5376
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity 70Y5376
POWER LINE FILTER, 3 PHASE, 1KA, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 1KA, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:1A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5376
Product Name Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2094472 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers