470µH @ 10kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 350mOhm
470µH @ 10kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 350mOhm
470µH @ 10kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 350mOhm
CMC 470UH 100MA 2LN SMD Product overview: DR221-474AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR221-474AE can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466202 | DR221-474AETR-ND | 839-DR221-474AE |
| Product Name | Surface Mount Inductors | Common Mode Chokes | SMD 470UH 100MA Inductor and Choke |
| Inductance Range | 470 microH | 470 microH | |
| DCR | 0.3500 ohms | 0.3500 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |