Bourns, Inc. Fixed Inductors CW161009A-24NJ

Description
24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-24NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-24NJTR-ND
Fixed Inductors CW161009A-24NJTR-ND
24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-24NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-24NJCT-ND
Fixed Inductors CW161009A-24NJCT-ND
24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

24nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 24Nh, 2.65Ghz, 0603 Rohs Compliant Bourns - 65AH5651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 24Nh, 2.65Ghz, 0603 Rohs Compliant Bourns
65AH5651
Inductor, Aec-Q200, 24Nh, 2.65Ghz, 0603 Rohs Compliant Bourns 65AH5651
INDUCTOR, AEC-Q200, 24NH, 2.65GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 24NH, 2.65GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW161009A-24NJTR-ND 65AH5651
Product Name Fixed Inductors Inductor, Aec-Q200, 24Nh, 2.65Ghz, 0603 Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details