Bourns, Inc. Fixed Inductors CW160808-3N9K

Description
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW160808-3N9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-3N9K-ND
Fixed Inductors CW160808-3N9K-ND
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor, 7.2Nh, 700Ma, 10% 6Ghz, Full Reel; Inductance Bourns - 34C8751 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 7.2Nh, 700Ma, 10% 6Ghz, Full Reel; Inductance Bourns
34C8751
Hf Inductor, 7.2Nh, 700Ma, 10% 6Ghz, Full Reel; Inductance Bourns 34C8751
HF INDUCTOR, 7.2NH, 700MA, 10% 6GHZ, FULL REEL; Inductance:3.9nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

HF INDUCTOR, 7.2NH, 700MA, 10% 6GHZ, FULL REEL; Inductance:3.9nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW160808-3N9K-ND 34C8751
Product Name Fixed Inductors Hf Inductor, 7.2Nh, 700Ma, 10% 6Ghz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details