Bourns, Inc. Fixed Inductors CW105550A-1N0D

Description
1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-1N0DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-1N0DTR-ND
Fixed Inductors CW105550A-1N0DTR-ND
1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-1N0DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-1N0DCT-ND
Fixed Inductors CW105550A-1N0DCT-ND
1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-1N0DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-1N0DDKR-ND
Fixed Inductors CW105550A-1N0DDKR-ND
1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

1nH Unshielded Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-1N0DTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details