Bourns, Inc. Specialized Resistors CSM2F-8518-L200J30

Description
RES SHUNT 8518 200 UOHM 50W 3P
Request a Quote Datasheet
Description
RES SHUNT 8518 200 UOHM 50W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L200J30-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L200J30-ND
Specialized Resistors 118-CSM2F-8518-L200J30-ND
RES SHUNT 8518 200 UOHM 50W 3P

RES SHUNT 8518 200 UOHM 50W 3P

Buy Now Datasheet
Shuntmetric 8518 L200 5Perc 50W 3P Cu Bourns - 59AK7935 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L200 5Perc 50W 3P Cu Bourns
59AK7935
Shuntmetric 8518 L200 5Perc 50W 3P Cu Bourns 59AK7935
SHUNTMETRIC 8518 L200 5PERC 50W 3P CU

SHUNTMETRIC 8518 L200 5PERC 50W 3P CU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L200J30-ND 59AK7935
Product Name Specialized Resistors Shuntmetric 8518 L200 5Perc 50W 3P Cu Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details