40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thin Film
RES SMD 40.2 OHM 0.1% 1/4W 1206 Product overview: CRT1206-BY-40R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRT1206-BY-40R2EL
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRT1206-BY-40R2ELFCT-ND | 52-CRT1206-BY-40R2ELF |
| Product Name | Chip Resistor - Surface Mount | SMD 40.2 OHM 4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) |
| Resistance Range | 40.2 ohms | 40.2 ohms |