Bourns, Inc. Chip Resistor - Surface Mount CRS1206-JX-103ELF

Description
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS1206-JX-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-JX-103ELFCT-ND
Chip Resistor - Surface Mount CRS1206-JX-103ELFCT-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-JX-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-JX-103ELFTR-ND
Chip Resistor - Surface Mount CRS1206-JX-103ELFTR-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-JX-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-JX-103ELFDKR-ND
Chip Resistor - Surface Mount CRS1206-JX-103ELFDKR-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crs Series, 10 Kohm, 500 Mw, 5%, 400 V, 1206 [3216 Metric] Rohs Compliant Bourns - 42Y0206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crs Series, 10 Kohm, 500 Mw, 5%, 400 V, 1206 [3216 Metric] Rohs Compliant Bourns
42Y0206
Surface Mount Thick Film Resistor, Crs Series, 10 Kohm, 500 Mw, 5%, 400 V, 1206 [3216 Metric] Rohs Compliant Bourns 42Y0206
Surface Mount Thick Film Resistor, CRS Series, 10 kohm, 500 mW, 5%, 400 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRS Series, 10 kohm, 500 mW, 5%, 400 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns - 40Y9553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns
40Y9553
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns 40Y9553
RES, 10K, 0.5W, 5%, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 10K, 0.5W, 5%, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns - 34AK1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns
34AK1266
Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns 34AK1266
RES, 10K, 0.5W, 5%, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 10K, 0.5W, 5%, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRS1206-JX-103ELFCT-ND 42Y0206 40Y9553
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crs Series, 10 Kohm, 500 Mw, 5%, 400 V, 1206 [3216 Metric] Rohs Compliant Bourns Res, 10K, 0.5W, 5%, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers