Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-R200ELF

Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-R200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R200ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-R200ELFTR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R200ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-R200ELFCT-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R200ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-R200ELFDKR-ND
200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326388-CRM2512-FX-R200ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326388-CRM2512-FX-R200ELF
Resistors - Chip Resistor - Surface Mount 1326388-CRM2512-FX-R200ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326388-CRM2512-FX-R 200ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-FX-R200ELFTR ,CRM2512-FX-R200ELF- ND,CRM2512FXR200ELF, CRM2512-FX-R200ELFDK R,CRM2512-FX-R200ELF CT Base Product Number: CRM2512 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326388-CRM2512-FX-R200ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRM2512-FX-R200ELFTR,CRM2512-FX-R200ELF-ND,CRM2512FXR200ELF,CRM2512-FX-R200ELFDKR,CRM2512-FX-R200ELFCT
Base Product Number: CRM2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 1814469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814469
Surface Mount Resistors 1814469
Bourns CRM2512-FX-R200ELF

Bourns CRM2512-FX-R200ELF

Supplier's Site
Surface Mount Resistors - 1814404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814404
Surface Mount Resistors 1814404
Bourns CRM2512-FX-R200ELF

Bourns CRM2512-FX-R200ELF

Supplier's Site
Surface Mount Resistors - 1814469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814469P
Surface Mount Resistors 1814469P
Bourns CRM2512-FX-R200ELF

Bourns CRM2512-FX-R200ELF

Supplier's Site
0.2 OHM 2W Resistor - 52-CRM2512-FX-R200ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2 OHM 2W Resistor
52-CRM2512-FX-R200ELF
0.2 OHM 2W Resistor 52-CRM2512-FX-R200ELF
RES 0.2 OHM 1% 2W 2512 Product overview: CRM2512-FX-R200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R200EL F can be used for catalog matching and distributor lookup.

RES 0.2 OHM 1% 2W 2512 Product overview: CRM2512-FX-R200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R200ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.2 Ohm, 2W, 1%; Resistance Bourns - 14P5591 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.2 Ohm, 2W, 1%; Resistance Bourns
14P5591
Thick Film Resistor, 0.2 Ohm, 2W, 1%; Resistance Bourns 14P5591
THICK FILM RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Bourns - 84W7219 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Bourns
84W7219
Thick Film Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Bourns 84W7219
THICK FILM RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-FX-R200ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-R200ELF
Chip Resistor - Surface Mount CRM2512-FX-R200ELF
RES 0.2 OHM 1% 2W 2512

RES 0.2 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRM2512-FX-R200ELFTR-ND 1326388-CRM2512-FX-R200ELF 1814469 1814469P 52-CRM2512-FX-R200ELF 14P5591 CRM2512-FX-R200ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 0.2 OHM 2W Resistor Thick Film Resistor, 0.2 Ohm, 2W, 1%; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ... - RL73K2AR10JTD - ASAP Semiconductor LLC
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED22L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details