TE Connectivity RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ... RL73K2AR10JTD

Description
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL7 3; ...
Request a Quote Datasheet
Description
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL7 3; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ... - RL73K2AR10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ...
RL73K2AR10JTD
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ... RL73K2AR10JTD
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL7 3; ...

RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ...

Supplier's Site
Chip Resistor - Surface Mount - A102079DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102079DKR-ND
Chip Resistor - Surface Mount A102079DKR-ND
100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102079TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102079TR-ND
Chip Resistor - Surface Mount A102079TR-ND
100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102079CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102079CT-ND
Chip Resistor - Surface Mount A102079CT-ND
100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Rohs Compliant Cgs Te Connectivity - 18K6873 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Rohs Compliant Cgs Te Connectivity
18K6873
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Rohs Compliant Cgs Te Connectivity 18K6873
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 125 mW, - 5%, 1.11 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 125 mW, - 5%, 1.11 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 5%, 125 Mw, 0805; Resistance Cgs Te Connectivity - 12AC2373 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 125 Mw, 0805; Resistance Cgs Te Connectivity
12AC2373
Current Sense Res, 0R1, 5%, 125 Mw, 0805; Resistance Cgs Te Connectivity 12AC2373
CURRENT SENSE RES, 0R1, 5%, 125 MW, 0805; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 125 MW, 0805; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73K2AR10JTD A102079DKR-ND 18K6873 12AC2373
Product Name RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:0805Series:RL73; ... Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Rohs Compliant Cgs Te Connectivity Current Sense Res, 0R1, 5%, 125 Mw, 0805; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details