Bourns, Inc. Audio Products - Microphones CRM2010-JW-682ELF

Description
Manufacturer: AMIS Category: Audio Products - Microphones Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Audio Products - Microphones Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
Audio Products - Microphones
Manufacturer: AMIS Category: Audio Products - Microphones Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Audio Products - Microphones
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 2 Line Common Mode Choke Surface Mount 1.4A DCR 120mOhm
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 423-MM20-33366-B116TR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 1.78 mV/Pa (12261 mV/psi)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers