Bourns, Inc. Surface Mount Resistors CRL1206-JW-R330ELF

Description
Bourns CRL1206-JW-R330ELF
Request a Quote Datasheet
Description
Bourns CRL1206-JW-R330ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7944241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944241P
Surface Mount Resistors 7944241P
Bourns CRL1206-JW-R330ELF

Bourns CRL1206-JW-R330ELF

Supplier's Site
Surface Mount Resistors - 7944241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944241
Surface Mount Resistors 7944241
Bourns CRL1206-JW-R330ELF

Bourns CRL1206-JW-R330ELF

Supplier's Site
Surface Mount Resistors - 1675164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675164
Surface Mount Resistors 1675164
Bourns CRL1206-JW-R330ELF

Bourns CRL1206-JW-R330ELF

Supplier's Site
Chip Resistor - Surface Mount - CRL1206-JW-R330ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-JW-R330ELFTR-ND
Chip Resistor - Surface Mount CRL1206-JW-R330ELFTR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-JW-R330ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-JW-R330ELFDKR-ND
Chip Resistor - Surface Mount CRL1206-JW-R330ELFDKR-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRL1206-JW-R330ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-JW-R330ELFCT-ND
Chip Resistor - Surface Mount CRL1206-JW-R330ELFCT-ND
330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
0.33 OHM 2W Resistor - 52-CRL1206-JW-R330ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 2W Resistor
52-CRL1206-JW-R330ELF
0.33 OHM 2W Resistor 52-CRL1206-JW-R330ELF
RES 0.33 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R330EL F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R330ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRL1206-JW-R330ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRL1206-JW-R330ELF
Resistors - Chip Resistor - Surface Mount CRL1206-JW-R330ELF
RES 0.33 OHM 5% 1/2W 1206

RES 0.33 OHM 5% 1/2W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRL1206-JW-R330ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRL1206-JW-R330ELF
Chip Resistor - Surface Mount CRL1206-JW-R330ELF
RES 0.33 OHM 5% 1/4W 1206

RES 0.33 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 0R33, 5%, 0.25W, 1206; Resistance Bourns - 06X5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R33, 5%, 0.25W, 1206; Resistance Bourns
06X5076
Res, Thick Film, 0R33, 5%, 0.25W, 1206; Resistance Bourns 06X5076
RES, THICK FILM, 0R33, 5%, 0.25W, 1206; Resistance:0.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R33, 5%, 0.25W, 1206; Resistance:0.33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, 0R33, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 12AC0461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
12AC0461
Res, 0R33, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 12AC0461
RES, 0R33, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.33ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R33, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0.33ohm; Product Range:CRL Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 7944241P 7944241 CRL1206-JW-R330ELFTR-ND 52-CRL1206-JW-R330ELF CRL1206-JW-R330ELF CRL1206-JW-R330ELF 06X5076 12AC0461
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0.33 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 0R33, 5%, 0.25W, 1206; Resistance Bourns Res, 0R33, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 0.2500 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details