TE Connectivity RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S... RL73K2AR15JTD

Description
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S...
Request a Quote Datasheet
Description
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S... - RL73K2AR15JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S...
RL73K2AR15JTD
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S... RL73K2AR15JTD
RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S...

RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S...

Supplier's Site
Chip Resistor - Surface Mount - A138766DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138766DKR-ND
Chip Resistor - Surface Mount A138766DKR-ND
150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138766CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138766CT-ND
Chip Resistor - Surface Mount A138766CT-ND
150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138766TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138766TR-ND
Chip Resistor - Surface Mount A138766TR-ND
150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

150 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73K2AR15JTD A138766DKR-ND
Product Name RESISTORS, RL73K R15RESISTOR, RL73K R15; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.15R; CASE S... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 0805; 0805
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details