Bourns, Inc. 0.1 OHM 3W Resistor CRA2512-JZ-R100ELF

Description
RES 0.1 OHM 5% 3W 2512 Product overview: CRA2512-JZ-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRA2512-JZ-R100EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 3W 2512 Product overview: CRA2512-JZ-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRA2512-JZ-R100EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 3W Resistor - 52-CRA2512-JZ-R100ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 3W Resistor
52-CRA2512-JZ-R100ELF
0.1 OHM 3W Resistor 52-CRA2512-JZ-R100ELF
RES 0.1 OHM 5% 3W 2512 Product overview: CRA2512-JZ-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRA2512-JZ-R100EL F can be used for catalog matching and distributor lookup.

RES 0.1 OHM 5% 3W 2512 Product overview: CRA2512-JZ-R100ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRA2512-JZ-R100ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R100ELFDKR-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R100ELFDKR-ND
RES 0.1 OHM 5% 3W 2512

RES 0.1 OHM 5% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R100ELFTR-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R100ELFTR-ND
100 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

100 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRA2512-JZ-R100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRA2512-JZ-R100ELFCT-ND
Chip Resistor - Surface Mount 118-CRA2512-JZ-R100ELFCT-ND
RES 0.1 OHM 5% 3W 2512

RES 0.1 OHM 5% 3W 2512

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRA2512-JZ-R100ELF 118-CRA2512-JZ-R100ELFDKR-ND
Product Name 0.1 OHM 3W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Alloy MetalAlloy
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.1000 ohms 0.1000 ohms
Power Rating 3 watts 3 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details